ebm-papst Inc. Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 612NME.

Description
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:28dBA; Power Rating:800mW; Rated Speed:4100rpm; Depth:25mmRoHS Compliant: Yes
Description
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:28dBA; Power Rating:800mW; Rated Speed:4100rpm; Depth:25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 29AC0625 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
29AC0625
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 29AC0625
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:28dBA; Power Rating:800mW; Rated Speed:4100rpm; Depth:25mmRoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:28dBA; Power Rating:800mW; Rated Speed:4100rpm; Depth:25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AC0625
Product Name Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7605 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details