Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads
FAN AXIAL 60X25.4MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 12.4CFM, 16dBA, 0.4W, 2500RPM, Ball Bearing
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 581537 | 381-2686-ND | 612NLE | 612NLE |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 12.35 SCFM (21 m³/hr) | 12.4 SCFM (21.08 m³/hr) | 12.4 SCFM (21.08 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless | |
| Bearings | Ball/Roller | Ball/Roller |