ebm-papst Inc. Axial Fans 612NHH

Description
ebm-papst 612NHH DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 612NHH DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560876
Axial Fans 560876
ebm-papst 612NHH DC Axial Fans

ebm-papst 612NHH DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-1135-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1135-ND
DC Brushless Fans (BLDC) 381-1135-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 10R6588 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
10R6588
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 10R6588
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:43dBA; Power Rating:3W; Rated Speed:6800rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:43dBA; Power Rating:3W; Rated Speed:6800rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NHH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NHH
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NHH
DC Fans 612NHH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 33CFM, 2.9W, 6800RPM, 41dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 33CFM, 2.9W, 6800RPM, 41dBA, Sintec Bearing

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560876 381-1135-ND 10R6588 612NHH 612NHH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Nominal Power 3 watts 3 watts 3 watts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details