ebm-papst Inc. Axial Fans 612NHH-118

Description
ebm-papst 612NHH-118 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 612NHH-118 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260746
Axial Fans 8260746
ebm-papst 612NHH-118 Axial Fan

ebm-papst 612NHH-118 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3298-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3298-ND
DC Brushless Fans (BLDC) 381-3298-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
612NHH-118
DC Fans 612NHH-118
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 33CFM, 2.9W, 6800RPM, 41dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 33CFM, 2.9W, 6800RPM, 41dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NHH-118 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NHH-118
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NHH-118
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan Power Rating:3W; Fan Flow Rate:33CFM - 70104874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Axial Fan Power Rating:3W; Fan Flow Rate:33CFM
70104874
Axial Fan Power Rating:3W; Fan Flow Rate:33CFM 70104874
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm). Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 3.04 Oz. (86.2 g)

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm).
Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 3.04 Oz. (86.2 g)
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260746 381-3298-ND 612NHH-118 612NHH-118 70104874
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan Power Rating:3W; Fan Flow Rate:33CFM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
Backward Curved Fan - N88-50004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6880 SCFM (11694 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details