ebm-papst Inc. DC Brushless Fans (BLDC) 612NH

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2486-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2486-ND
DC Brushless Fans (BLDC) 381-2486-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.1 CFM (0.759m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8260742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260742
Axial Fans 8260742
ebm-papst 612NH Axial Fan

ebm-papst 612NH Axial Fan

Supplier's Site
EBM Axial - 612NH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
612NH
EBM Axial 612NH
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NH
DC Fans 612NH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 27.1CFM, 37dBA, 2W, 5600RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 27.1CFM, 37dBA, 2W, 5600RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NH
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 39C5981 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
39C5981
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 39C5981
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.1CFM; Noise Rating:37dBA; Power Rating:2W; Rated Speed:5600rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.1CFM; Noise Rating:37dBA; Power Rating:2W; Rated Speed:5600rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan, Axial; 60 mm x 60 mm; 25 mm; 12 VDC; 27.1 CFM; 37 dBA; Lead; Ball; 2 - 70104809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial; 60 mm x 60 mm; 25 mm; 12 VDC; 27.1 CFM; 37 dBA; Lead; Ball; 2
70104809
Fan, Axial; 60 mm x 60 mm; 25 mm; 12 VDC; 27.1 CFM; 37 dBA; Lead; Ball; 2 70104809
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm). Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 3.04 Oz. (86.2 g)

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm).
Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 3.04 Oz. (86.2 g)
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2486-ND 8260742 612NH 612NH 612NH 39C5981 70104809
Product Name DC Brushless Fans (BLDC) Axial Fans EBM Axial DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan, Axial; 60 mm x 60 mm; 25 mm; 12 VDC; 27.1 CFM; 37 dBA; Lead; Ball; 2
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.1 SCFM (46.06 m³/hr) 25.3 SCFM (43 m³/hr) 27.1 SCFM (46.06 m³/hr) 27.1 SCFM (46.06 m³/hr) 27.1 SCFM (46.06 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 72.94 SCFM (124 m³/hr)
Nominal Voltage 12 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details