ebm-papst Inc. DC Brushless Fans (BLDC) 612NGNI

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.1 CFM (0.676m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.1 CFM (0.676m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3296-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3296-ND
DC Brushless Fans (BLDC) 381-3296-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.1 CFM (0.676m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.1 CFM (0.676m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
612NGNI
DC Fans 612NGNI
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, max. 24.1CFM, max. 35dBA, max. 2.4W, max. 5100RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, max. 24.1CFM, max. 35dBA, max. 2.4W, max. 5100RPM, Sleeve Bearing

Buy Now Datasheet
Dc Fan Ebm-Papst - 08AK8386 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Ebm-Papst
08AK8386
Dc Fan Ebm-Papst 08AK8386
DC FAN

DC FAN

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NGNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NGNI
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NGNI
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3296-ND 612NGNI 08AK8386 612NGNI
Product Name DC Brushless Fans (BLDC) DC Fans Dc Fan Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.1 SCFM (40.96 m³/hr) 24.1 SCFM (40.96 m³/hr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA30000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details