ebm-papst Inc. DC Brushless Fans (BLDC) 612NGMLE

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 14.7 CFM (0.412m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 14.7 CFM (0.412m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3294-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3294-ND
DC Brushless Fans (BLDC) 381-3294-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 14.7 CFM (0.412m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 14.7 CFM (0.412m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7604788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604788
Axial Fans 7604788
ebm-papst 612NGMLE Axial Fan

ebm-papst 612NGMLE Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NGMLE
DC Fans 612NGMLE
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 14.7CFM, 19dBA, 0.7W, 3000RPM, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 14.7CFM, 19dBA, 0.7W, 3000RPM, Sleeve Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NGMLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NGMLE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NGMLE
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3294-ND 7604788 612NGMLE 612NGMLE
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.7 SCFM (24.99 m³/hr) 14.71 SCFM (25 m³/hr) 14.7 SCFM (24.99 m³/hr)
Maximum Sound Level 16 dbA 16 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details