Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 20.6 CFM (0.577m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, max. 20.6CFM, max. 28dBA, max. 1.7W, max. 4100RPM, Sleeve Bearing, Leadwires
FAN AXIAL 60X25.4MM 12VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3293-ND | 250915 | 612NGMI | 612NGMI |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 20.6 SCFM (35.01 m³/hr) | 20.59 SCFM (35 m³/hr) | 20.6 SCFM (35.01 m³/hr) | |
| Maximum Sound Level | 31 dbA | 31 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |