ebm-papst Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) 612NGHH

Description
Win Source Part Number: 1027100-612NGHH Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: 600NG Termination: 2 Wire Leads Package: Bulk Standard Package: 45 Voltage - Rated: 12VDC Power (Watts): 3.8 W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 0.19 lb (86.18 g) Voltage Range: 8 ~ 13.2VDC Width: 25.40mm Air Flow: 33.0 CFM (0.924m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 43.0dB(A) RPM: 6850 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Dimension: Square - 60mm L x 60mm H Alternative Parts (Cross-Reference): 622HH; 622H; 712F; PMD1206PTB1-A.(2).U. GN; 2410ML-04W-B50-B00; PE60251B3-000U-A9961 2 NGHH; 612NGHH.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.255A HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Other Names: 381-2685 Base Product Number: 612N Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1027100-612NGHH Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: 600NG Termination: 2 Wire Leads Package: Bulk Standard Package: 45 Voltage - Rated: 12VDC Power (Watts): 3.8 W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 0.19 lb (86.18 g) Voltage Range: 8 ~ 13.2VDC Width: 25.40mm Air Flow: 33.0 CFM (0.924m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 43.0dB(A) RPM: 6850 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Dimension: Square - 60mm L x 60mm H Alternative Parts (Cross-Reference): 622HH; 622H; 712F; PMD1206PTB1-A.(2).U. GN; 2410ML-04W-B50-B00; PE60251B3-000U-A9961 2 NGHH; 612NGHH.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.255A HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Other Names: 381-2685 Base Product Number: 612N Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1027100-612NGHH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1027100-612NGHH
Fans, Thermal Management - DC Brushless Fans (BLDC) 1027100-612NGHH
Win Source Part Number: 1027100-612NGHH Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: 600NG Termination: 2 Wire Leads Package: Bulk Standard Package: 45 Voltage - Rated: 12VDC Power (Watts): 3.8 W Lifetime @ Temp.: 60000 Hrs @ 40°C Weight: 0.19 lb (86.18 g) Voltage Range: 8 ~ 13.2VDC Width: 25.40mm Air Flow: 33.0 CFM (0.924m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 43.0dB(A) RPM: 6850 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Dimension: Square - 60mm L x 60mm H Alternative Parts (Cross-Reference): 622HH; 622H; 712F; PMD1206PTB1-A.(2).U. GN; 2410ML-04W-B50-B00; PE60251B3-000U-A9961 2 NGHH; 612NGHH.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.255A HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Other Names: 381-2685 Base Product Number: 612N Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1027100-612NGHH
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: 600NG
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 45
Voltage - Rated: 12VDC
Power (Watts): 3.8 W
Lifetime @ Temp.: 60000 Hrs @ 40°C
Weight: 0.19 lb (86.18 g)
Voltage Range: 8 ~ 13.2VDC
Width: 25.40mm
Air Flow: 33.0 CFM (0.924m³/min)
Bearing Type: Sintec
Fan Type: Tubeaxial
Noise: 43.0dB(A)
RPM: 6850 RPM
Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Dimension: Square - 60mm L x 60mm H
Alternative Parts (Cross-Reference): 622HH; 622H; 712F; PMD1206PTB1-A.(2).U.GN; 2410ML-04W-B50-B00; PE60251B3-000U-A99612 NGHH; 612NGHH.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.255A
HTSUS: 8414.59.6590
Mfr: ebm-papst Inc.
Other Names: 381-2685
Base Product Number: 612N
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
Axial Fans - 3224423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3224423
Axial Fans 3224423
ebm-papst 612NGHH Axial Fan

ebm-papst 612NGHH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2685-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2685-ND
DC Brushless Fans (BLDC) 381-2685-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst - 96B3538 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst
96B3538
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst 96B3538
TUBE AXIAL DC FAN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:33CFM; Noise Rating:43dBA; Power Rating:3.8W; Rated Speed:5600rpm; IP Rating:IP20RoHS Compliant: Yes

TUBE AXIAL DC FAN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:33CFM; Noise Rating:43dBA; Power Rating:3.8W; Rated Speed:5600rpm; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NGHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NGHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NGHH
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NGHH
DC Fans 612NGHH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 33CFM, 43dBA, 3.8W, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 33CFM, 43dBA, 3.8W, Sleeve Bearing, Leadwires

Buy Now Datasheet
EBM Axial - 612NGHH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
612NGHH
EBM Axial 612NGHH
FAN, 60MM SQ X 25MM DP 12VDC 33CFM

FAN, 60MM SQ X 25MM DP 12VDC 33CFM

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1027100-612NGHH 3224423 381-2685-ND 96B3538 612NGHH 612NGHH 612NGHH
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) Axial Fans DC Brushless Fans (BLDC) Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.43 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details