ebm-papst Inc. DC Brushless Fans (BLDC) 612NGH

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3290-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3290-ND
DC Brushless Fans (BLDC) 381-3290-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 25.3 CFM (0.708m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Fan, Axial Construction, 12V, 2.6W Ebm-Papst - 08AK8384 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 12V, 2.6W Ebm-Papst
08AK8384
Dc Fan, Axial Construction, 12V, 2.6W Ebm-Papst 08AK8384
DC FAN, AXIAL CONSTRUCTION, 12V, 2.6W

DC FAN, AXIAL CONSTRUCTION, 12V, 2.6W

Supplier's Site
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 93K6844 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
93K6844
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 93K6844
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:27.1CFM; Noise Rating:38dBA; Power Rating:2.6W; Rated Speed:5600rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:27.1CFM; Noise Rating:38dBA; Power Rating:2.6W; Rated Speed:5600rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612NGH
DC Fans 612NGH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 27.1CFM, 38dBA, 2.6W, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 27.1CFM, 38dBA, 2.6W, Sleeve Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612NGH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612NGH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612NGH
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3290-ND 08AK8384 93K6844 612NGH 612NGH
Product Name DC Brushless Fans (BLDC) Dc Fan, Axial Construction, 12V, 2.6W Ebm-Papst Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.3 SCFM (43 m³/hr) 27.1 SCFM (46.06 m³/hr) 25.3 SCFM (43 m³/hr)
Maximum Static Pressure 0.3630 in H2O (0.6782 Torr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details