ebm-papst Inc. DC Brushless Fans (BLDC) 612N/2ME

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3289-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3289-ND
DC Brushless Fans (BLDC) 381-3289-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.6 CFM (0.577m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
612N/2ME
DC Fans 612N/2ME
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 0.8W, 20.6CFM, 28dBA, 4100RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 0.8W, 20.6CFM, 28dBA, 4100RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612N/2ME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612N/2ME
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612N/2ME
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3289-ND 612N/2ME 612N/2ME
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.6 SCFM (35.01 m³/hr) 20.6 SCFM (35.01 m³/hr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
40x40x10mm, 24 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details