Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 25.3 CFM (0.708m³/min) 3 Wire Leads
FAN AXIAL 60X25.4MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 27.1CFM, 37dBA, 2W, 5600RPM, Ball Bearing, Speed Signal, Open Collector Output
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3288-ND | 612N/2H | 612N/2H |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 25.3 SCFM (43 m³/hr) | 25.3 SCFM (43 m³/hr) | |
| Maximum Sound Level | 19 dbA | 19 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Voltage Range | 12 volts |