ebm-papst Inc. DC Brushless Fans (BLDC) 612N/2GN

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3287-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3287-ND
DC Brushless Fans (BLDC) 381-3287-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 24.7 CFM (0.692m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
612N/2GN
DC Fans 612N/2GN
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 2.1W, 24.7CFM, 35dBA, RPM, Sleeve Bearing, Leadwires, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 2.1W, 24.7CFM, 35dBA, RPM, Sleeve Bearing, Leadwires, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612N/2GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612N/2GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612N/2GN
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3287-ND 612N/2GN 612N/2GN
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.7 SCFM (41.98 m³/hr) 24.7 SCFM (41.98 m³/hr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AX12BL004C Series 10.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX24BL004C-S385W-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 10 amps
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 24 volts
View Details