ebm-papst Inc. Axial Fans 612N/2GML-096

Description
ebm-papst 612N/2GML-096 Axial Fan
Request a Quote Datasheet
Description
ebm-papst 612N/2GML-096 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 426370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
426370
Axial Fans 426370
ebm-papst 612N/2GML-096 Axial Fan

ebm-papst 612N/2GML-096 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3286-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3286-ND
DC Brushless Fans (BLDC) 381-3286-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 13.5 CFM (0.378m³/min) 3 Position Rectangular Connector

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 13.5 CFM (0.378m³/min) 3 Position Rectangular Connector

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612N/2GML-096 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612N/2GML-096
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612N/2GML-096
FAN AXIAL 60X25.4MM 12VDC RECT

FAN AXIAL 60X25.4MM 12VDC RECT

Supplier's Site
Dc Fan Ebm-Papst - 08AK8382 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Ebm-Papst
08AK8382
Dc Fan Ebm-Papst 08AK8382
DC FAN

DC FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 426370 381-3286-ND 612N/2GML-096 612N/2GML-096 08AK8382
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.53 SCFM (23 m³/hr) 13.5 SCFM (22.95 m³/hr) 13.5 SCFM (22.95 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 600 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 23.60 inch (599 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details