Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 41.2 CFM (1.15m³/min) 3 Wire Leads
FAN AXIAL 60X32MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 60x60x32mm, 12VDC, 7.7W, 41.1CFM, 53dBA, 11700RPM, Ball Bearing, Speed Signal, Open Collector Output
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3284-ND | 08AK8381 | 612J/2H | 612J/2H |
| Product Name | DC Brushless Fans (BLDC) | 612J/2H Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 41.2 SCFM (70.03 m³/hr) | 41.2 SCFM (70.03 m³/hr) | ||
| Maximum Static Pressure | 0.3630 in H2O (0.6782 Torr) | |||
| Maximum Sound Level | 53 dbA | 53 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |