ebm-papst Inc. DC Brushless Fans (BLDC) 612FL

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 11.2 CFM (0.314m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 11.2 CFM (0.314m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2991-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2991-ND
DC Brushless Fans (BLDC) 381-2991-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 11.2 CFM (0.314m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 11.2 CFM (0.314m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3642174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3642174
Axial Fans 3642174
ebm-papst 612FL Axial Fan

ebm-papst 612FL Axial Fan

Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 20C8211 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
20C8211
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 20C8211
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.2CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:2650rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11.2CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:2650rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612FL - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612FL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612FL
FAN AXIAL 60X15MM 12VDC WIRE

FAN AXIAL 60X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2991-ND 3642174 20C8211 612FL
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.2 SCFM (19.04 m³/hr) 11.18 SCFM (19 m³/hr) 11.2 SCFM (19.04 m³/hr) 11.2 SCFM (19.04 m³/hr)
Maximum Sound Level 16 dbA 16 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
4020-7 Series 0.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details