Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 19.4 CFM (0.543m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x15mm, 12VDC, 19.4CFM, 31dBA, 1.4W, 4500RPM
FAN AXIAL 60X15MM 12VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4577368 | 381-2990-ND | 612FH | 612FH |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 19.41 SCFM (33 m³/hr) | 19.4 SCFM (32.97 m³/hr) | 19.4 SCFM (32.97 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless | |
| Bearings | Sleeve/Bushing |