ebm-papst Inc. DC Brushless Fans (BLDC) 612F

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2485-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2485-ND
DC Brushless Fans (BLDC) 381-2485-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2991510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2991510
Axial Fans 2991510
ebm-papst 612F Axial Fan

ebm-papst 612F Axial Fan

Supplier's Site
EBM Axial - 612F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
612F
EBM Axial 612F
FAN, 60MM SQ X 15MM DP 12VDC 17CFM

FAN, 60MM SQ X 15MM DP 12VDC 17CFM

Supplier's Site
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9885 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9885
Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9885
AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:17.07CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:3900rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:17.07CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:3900rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
612F
DC Fans 612F
DC Fans DC Tubeaxial Fan, 60x60x15mm, 12VDC, 17.1CFM, 27dBA, 1W, 3900RPM

DC Fans DC Tubeaxial Fan, 60x60x15mm, 12VDC, 17.1CFM, 27dBA, 1W, 3900RPM

Buy Now Datasheet
Fan; 60 mm x 60 mm; 15 mm; 12 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM; 1 - 70104760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 60 mm x 60 mm; 15 mm; 12 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM; 1
70104760
Fan; 60 mm x 60 mm; 15 mm; 12 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM; 1 70104760
Features: Electronically Communicated External Rotor Motor Fully Integrated Communication Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Sintec Bearings Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 3.7 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads 0.96 Oz. (27.2 g) 70°C Maximum Ambient Temperature Rating 3900 RPM

Features:

  • Electronically Communicated External Rotor Motor
  • Fully Integrated Communication Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Sintec Bearings
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 3.7 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 22 AWG TR 64 12.2 In. (310 mm) Long Leads
  • 0.96 Oz. (27.2 g)
  • 70°C Maximum Ambient Temperature Rating
  • 3900 RPM
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612F
FAN AXIAL 60X15MM 12VDC WIRE

FAN AXIAL 60X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2485-ND 2991510 612F 86K9885 612F 70104760 612F
Product Name DC Brushless Fans (BLDC) Axial Fans EBM Axial Axial Fan, 60Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fan; 60 mm x 60 mm; 15 mm; 12 VDC; 17.1CFM; 27 dBA; Sintec-Sleeve; 3900 RPM; 1 Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.1 SCFM (29.07 m³/hr) 17.06 SCFM (29 m³/hr) 17.07 SCFM (29.01 m³/hr) 17.1 SCFM (29.07 m³/hr) 17.1 SCFM (29.07 m³/hr)
Maximum Sound Level 27 dbA 27 dbA 27 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details