ebm-papst Inc. Axial Fans 612F/2H

Description
ebm-papst 612F/2H DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 612F/2H DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562920
Axial Fans 562920
ebm-papst 612F/2H DC Axial Fans

ebm-papst 612F/2H DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-3282-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3282-ND
DC Brushless Fans (BLDC) 381-3282-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 612F/2H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
612F/2H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 612F/2H
FAN AXIAL 60X15MM 12VDC WIRE

FAN AXIAL 60X15MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
612F/2H
DC Fans 612F/2H
DC Fans DC Tubeaxial Fan, 60x60x15mm, 12VDC, 19.4CFM, 31dBA, 1.4W, 4500RPM, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 60x60x15mm, 12VDC, 19.4CFM, 31dBA, 1.4W, 4500RPM, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 562920 381-3282-ND 612F/2H 612F/2H
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Maximum Air Flow 19.4 SCFM (32.97 m³/hr) 19.4 SCFM (32.97 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details