Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 15.9 CFM (0.445m³/min) 3 Position Rectangular Connector
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
AXIAL FAN, 60MM, 12VDC, 15.9CFM, 27DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sintec Bearing; Air Flow - CFM:15.9CFM; Noise Rating:27dBA; Power Rating:1W; IP Rating:IP20RoHS Compliant: Yes
FAN AXIAL 60X15MM 12VDC
FAN AXIAL 60X15MM 12VDC RECT
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3280-ND | 426348 | 612F/2-638 | 71Y9970 | 612F/2-638 | 612F/2-638 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Axial Fan, 60Mm, 12Vdc, 15.9Cfm, 27Dba; Supply Voltage Vdc Ebm-Papst | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 15.9 SCFM (27.03 m³/hr) | 15.88 SCFM (27 m³/hr) | 15.9 SCFM (27.03 m³/hr) | 15.9 SCFM (27.03 m³/hr) | 15.9 SCFM (27.03 m³/hr) | |
| Maximum Sound Level | 35 dbA | 35 dbA | 35 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |