Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Sintec 17.1 CFM (0.479m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x15mm, 5VDC, 17.1CFM, 27dBA, 1.1W, 4000RPM
AXIAL FAN, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:17.1CFM; Noise Rating:27dBA; Power Rating:1.1W; Rated Speed:4000rpm RoHS Compliant: Yes
FAN AXIAL 60X15MM 5VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3279-ND | 605F | 27C9676 | 605F |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 60Mm, 5Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 17.1 SCFM (29.07 m³/hr) | 17.1 SCFM (29.07 m³/hr) | 17.1 SCFM (29.07 m³/hr) | |
| Maximum Sound Level | 27 dbA | 27 dbA | ||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | |
| Voltage Range | 5 volts |