ebm-papst Inc. Axial Compact AC Fans 5988

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 5988 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
5988
Axial Compact AC Fans 5988
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-3278-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 88.4 CFM (2.47m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 88.4 CFM (2.47m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
5988
AC Fans 5988
AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 88.3CFM

AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 88.3CFM

Buy Now Datasheet
Fan, AC Axial, 127mm Square X 38m, 230V, 150 CFM - 70104928 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, AC Axial, 127mm Square X 38m, 230V, 150 CFM
70104928
Fan, AC Axial, 127mm Square X 38m, 230V, 150 CFM 70104928
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 5988 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5988
Fans, Thermal Management - Fans - AC Fans 5988
FAN AXIAL 127X38MM 230VAC

FAN AXIAL 127X38MM 230VAC

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5988 381-3278-ND 5988 70104928 5988
Product Name Axial Compact AC Fans AC Fans AC Fans Fan, AC Axial, 127mm Square X 38m, 230V, 150 CFM Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.4 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr) 88.3 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 39 dbA 37 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details