Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 121.2 CFM (3.39m³/min) 2 Wire Leads
AC Fans AC Tubeaxial Fan, 127x38mm, 230VAC, 106CFM, 18W, Leadwires
AXIAL FAN, 127MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W; Rated Speed:3100rpm RoHS Compliant: Yes
FAN AXIAL 127X38MM 230VAC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2484-ND | 5958W | 86K9883 | 5958W |
| Product Name | AC Fans | AC Fans | Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 121 SCFM (206 m³/hr) | 121 SCFM (206 m³/hr) | 121 SCFM (206 m³/hr) | |
| Maximum Static Pressure | 0.2610 in H2O (0.4876 Torr) | |||
| Maximum Sound Level | 46 dbA | 46 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |