ebm-papst Inc. Axial Compact AC Fans 5958

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 5958 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
5958
Axial Compact AC Fans 5958
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-3277-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 5958 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
5958
Fans, Thermal Management - Fans - AC Fans 5958
FAN AXIAL 127X38MM 230VAC

FAN AXIAL 127X38MM 230VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
5958
AC Fans 5958
AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 105.9CFM, 17W, 2750RPM, 44dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 105.9CFM, 17W, 2750RPM, 44dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9882 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9882
Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9882
AXIAL FAN, 127MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:44dBA; Power Rating:17W; Rated Speed:2750rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:44dBA; Power Rating:17W; Rated Speed:2750rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA - 70104839 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA
70104839
Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA 70104839
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5958 381-3277-ND 5958 5958 86K9882 70104839
Product Name Axial Compact AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 44 dbA 44 dbA 44 dbA 47 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Nominal Power 18 watts 18 watts 18 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7465 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details