ebm-papst Inc. Fan, AC Tubeaxial, 127 x 127 x 38mm 5958-111

Description
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption
Description
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Suppliers

Company
Product
Description
Supplier Links
Fan, AC Tubeaxial, 127 x 127 x 38mm - 70105010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, AC Tubeaxial, 127 x 127 x 38mm
70105010
Fan, AC Tubeaxial, 127 x 127 x 38mm 70105010
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70105010
Product Name Fan, AC Tubeaxial, 127 x 127 x 38mm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.5 SCFM (50.14 m³/hr)
Maximum Sound Level 44 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 123 SCFM (209 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details