ebm-papst Inc. 5950W Ebm-Papst 5950W

Description
5950W
Datasheet
Description
5950W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5950W Ebm-Papst - 08AK8369 - Newark, An Avnet Company
Chicago, IL, United States
5950W Ebm-Papst
08AK8369
5950W Ebm-Papst 08AK8369
5950W

5950W

Supplier's Site
EBM MISC - 5950W - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
5950W
EBM MISC 5950W
Fan

Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
5950W
AC Fans 5950W
AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 105.9CFM, 18W, 2700RPM, 46dBA, Leadwires, Sintec Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 105.9CFM, 18W, 2700RPM, 46dBA, Leadwires, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 08AK8369 5950W 5950W
Product Name 5950W Ebm-Papst EBM MISC AC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
6025-5 Series 3.60 Watt (W) Power Brushless DC Axial Fan - C6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
Backward Curved Fan - N88-50004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6880 SCFM (11694 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details