ebm-papst Inc. Axial Compact AC Fans 5950

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 5950 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
5950
Axial Compact AC Fans 5950
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
AC Fans - 381-3276-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 5950 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5950
Fans, Thermal Management - Fans - AC Fans 5950
FAN AXIAL 127X38MM 230VAC

FAN AXIAL 127X38MM 230VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
5950
AC Fans 5950
AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 105.9CFM, 18W, 2700RPM, 46dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 230VAC, 105.9CFM, 18W, 2700RPM, 46dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9881 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9881
Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9881
AXIAL FAN, 127MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:43dBA; Power Rating:17W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 127MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:43dBA; Power Rating:17W; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 46 dBA - 70104840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 46 dBA
70104840
Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 46 dBA 70104840
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5950 381-3276-ND 5950 5950 86K9881 70104840
Product Name Axial Compact AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, 127Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fan; 127 x 127 x 38 mm; 230; 105.9 CFM;50/60 Hz; 17 W; Tubeaxial; 46 dBA
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 43 dbA 43 dbA 43 dbA 46 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Nominal Power 18 watts 18 watts 18 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details