ebm-papst Inc. AC Fans 5908W

Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.3 CFM (3.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.3 CFM (3.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3274-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.3 CFM (3.40m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.3 CFM (3.40m³/min) 2 Wire Leads

Buy Now Datasheet
Fan, 115 VAC, Ball Bearing, 115 VAC, CFM 121 - 70104911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, 115 VAC, Ball Bearing, 115 VAC, CFM 121
70104911
Fan, 115 VAC, Ball Bearing, 115 VAC, CFM 121 70104911
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9879 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9879
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9879
AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
5908W
AC Fans 5908W
AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, 17W, 3100RPM, 47dBA, Leadwires, Ball Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, 17W, 3100RPM, 47dBA, Leadwires, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 5908W - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5908W
Fans, Thermal Management - Fans - AC Fans 5908W
FAN AXIAL 127X38MM 115VAC

FAN AXIAL 127X38MM 115VAC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3274-ND 70104911 86K9879 5908W 5908W
Product Name AC Fans Fan, 115 VAC, Ball Bearing, 115 VAC, CFM 121 Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details