ebm-papst Inc. Axial Compact AC Fans 5908

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 5908 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
5908
Axial Compact AC Fans 5908
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-3273-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.3 CFM (3.40m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.3 CFM (3.40m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
5908
AC Fans 5908
AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, 17W, 3100RPM, 47dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, 17W, 3100RPM, 47dBA, Ball Bearing

Buy Now Datasheet
Fan; 127 x 127 x 38 mm; 115; 121.2 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA - 70104837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 127 x 127 x 38 mm; 115; 121.2 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA
70104837
Fan; 127 x 127 x 38 mm; 115; 121.2 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA 70104837
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 5908 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5908
Fans, Thermal Management - Fans - AC Fans 5908
FAN AXIAL 127X38MM 115VAC

FAN AXIAL 127X38MM 115VAC

Supplier's Site
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 27C9671 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
27C9671
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 27C9671
AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W; Rated Speed:3100rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W; Rated Speed:3100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5908 381-3273-ND 5908 70104837 5908 27C9671
Product Name Axial Compact AC Fans AC Fans AC Fans Fan; 127 x 127 x 38 mm; 115; 121.2 CFM;50/60 Hz; 17 W; Tubeaxial; 47 dBA Fans, Thermal Management - Fans - AC Fans Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA 47 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Nominal Power 17 watts 17 watts 17 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details