ebm-papst Inc. AC Fans 5908-105

Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.2 CFM (3.39m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.2 CFM (3.39m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1119-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.2 CFM (3.39m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 121.2 CFM (3.39m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 5908-105 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5908-105
Fans, Thermal Management - Fans - AC Fans 5908-105
FAN AXIAL 127X38MM 115VAC TERM

FAN AXIAL 127X38MM 115VAC TERM

Supplier's Site
Axial Fan,127Mm, 115Vac,121.2Cfm, 47Dba; Nominal Rated Voltage Ac Ebm-Papst - 18P3227 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,127Mm, 115Vac,121.2Cfm, 47Dba; Nominal Rated Voltage Ac Ebm-Papst
18P3227
Axial Fan,127Mm, 115Vac,121.2Cfm, 47Dba; Nominal Rated Voltage Ac Ebm-Papst 18P3227
AXIAL FAN,127MM, 115VAC,121.2CFM, 47dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W RoHS Compliant: Yes

AXIAL FAN,127MM, 115VAC,121.2CFM, 47dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:121.2CFM; Noise Rating:47dBA; Power Rating:17W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
5908-105
AC Fans 5908-105
AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, 17W, 2750RPM, 47dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, 17W, 2750RPM, 47dBA, Ball Bearing

Buy Now Datasheet
Fan, AC Tubeaxial, 127mm Square X 38mm,2.8 x 0.5mm terminals - 70104912 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, AC Tubeaxial, 127mm Square X 38mm,2.8 x 0.5mm terminals
70104912
Fan, AC Tubeaxial, 127mm Square X 38mm,2.8 x 0.5mm terminals 70104912
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1119-ND 5908-105 18P3227 5908-105 70104912
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan,127Mm, 115Vac,121.2Cfm, 47Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fan, AC Tubeaxial, 127mm Square X 38mm,2.8 x 0.5mm terminals
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
8026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 36.3 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7440 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details