ebm-papst Inc. Axial Compact AC Fans 5900

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 5900 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
5900
Axial Compact AC Fans 5900
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
AC Fans - 381-3272-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Sintec 121.2 CFM (3.39m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Sintec 121.2 CFM (3.39m³/min) 2 Terminals

Buy Now Datasheet
Fan; 127 x 127 x 38 mm; 115 VAC; 121.2;50/60 Hz; 17; AC Fan-Tubeaxial; 46 dB - 70104838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 127 x 127 x 38 mm; 115 VAC; 121.2;50/60 Hz; 17; AC Fan-Tubeaxial; 46 dB
70104838
Fan; 127 x 127 x 38 mm; 115 VAC; 121.2;50/60 Hz; 17; AC Fan-Tubeaxial; 46 dB 70104838
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 6 DIN 7500-C 50/60 Hz Operation 17-Watt Power Consumption

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing
  • Mineral-Reinforced Plastic Impellers
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 6 DIN 7500-C
  • 50/60 Hz Operation
  • 17-Watt Power Consumption
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 5900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
5900
Fans, Thermal Management - Fans - AC Fans 5900
FAN AXIAL 127X38MM 115VAC

FAN AXIAL 127X38MM 115VAC

Supplier's Site
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9878 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9878
Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9878
AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:121.2CFM; Noise Rating:46dBA; Power Rating:17W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 127MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:121.2CFM; Noise Rating:46dBA; Power Rating:17W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
5900
AC Fans 5900
AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 127x127x38mm, 115VAC, 121.2CFM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5900 381-3272-ND 70104838 5900 86K9878 5900
Product Name Axial Compact AC Fans AC Fans Fan; 127 x 127 x 38 mm; 115 VAC; 121.2;50/60 Hz; 17; AC Fan-Tubeaxial; 46 dB Fans, Thermal Management - Fans - AC Fans Axial Fan, 127Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (206 m³/hr)
Maximum Sound Level 46 dbA 46 dbA 46 dbA 46 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Nominal Power 17 watts 17 watts 17 watts 17 watts 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details