Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Sintec 121.2 CFM (3.39m³/min) 2 Terminals
AXIAL FAN, 127MM X 127MM X 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:121.2CFM; Noise Rating:46dBA; Power Rating:17W RoHS Compliant: Yes
FAN AXIAL 127X38MM 115VAC TERM
AC Fans AC Tubeaxial Fan, 119mm, 230VAC
Features:
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1120-ND | 79K3863 | 5900-505 | 5900-505 | 70104932 |
| Product Name | AC Fans | Axial Fan, 127Mm X 127Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans | Fan, AC, 115 V, Sleeve Bearing, 121 CFM |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 121 SCFM (206 m³/hr) | 121 SCFM (206 m³/hr) | 121 SCFM (206 m³/hr) | 121 SCFM (206 m³/hr) | |
| Maximum Sound Level | 47 dbA | 47 dbA | 47 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Voltage Range | 115 volts |