ebm-papst Inc. AC Fans 5656S

Description
Fan Tubeaxial 230VAC Square - 135mm L x 135mm H Ball 138.0 CFM (3.86m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 135mm L x 135mm H Ball 138.0 CFM (3.86m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1096-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 135mm L x 135mm H Ball 138.0 CFM (3.86m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 135mm L x 135mm H Ball 138.0 CFM (3.86m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 4684983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4684983
Axial Fans 4684983
ebm-papst 5656S Axial Fan

ebm-papst 5656S Axial Fan

Supplier's Site
Fan; 135 x 135 x 38 mm; 230; 138.3 CFM;50 Hz; 30 W; AC Fan-Tubeaxial; 46 dBA - 70104790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 135 x 135 x 38 mm; 230; 138.3 CFM;50 Hz; 30 W; AC Fan-Tubeaxial; 46 dBA
70104790
Fan; 135 x 135 x 38 mm; 230; 138.3 CFM;50 Hz; 30 W; AC Fan-Tubeaxial; 46 dBA 70104790
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Fan Housing and Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 8 (TORX) Ball Bearing Construction

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Fan Housing and Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 8 (TORX)
  • Ball Bearing Construction
Supplier's Site
Axial Fan, 138Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9877 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 138Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9877
Axial Fan, 138Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9877
AXIAL FAN, 138MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:135mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138.3CFM; Noise Rating:46dBA; Power Rating:30W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 138MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:135mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138.3CFM; Noise Rating:46dBA; Power Rating:30W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
5656S
AC Fans 5656S
AC Fans AC Tubeaxial Fan, 135x135x38mm, 230VAC, 138.3CFM, 30W, 46dBA, 2700RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 135x135x38mm, 230VAC, 138.3CFM, 30W, 46dBA, 2700RPM, Ball Bearing

Buy Now Datasheet
EBM Axial - 5656S - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
5656S
EBM Axial 5656S
FAN, 135MM SQ X 38MM DP 230VAC

FAN, 135MM SQ X 38MM DP 230VAC

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 5656S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
5656S
Fans, Thermal Management - Fans - AC Fans 5656S
FAN AXIAL 135X38MM 230VAC TERM

FAN AXIAL 135X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1096-ND 4684983 70104790 86K9877 5656S 5656S 5656S
Product Name AC Fans Axial Fans Fan; 135 x 135 x 38 mm; 230; 138.3 CFM;50 Hz; 30 W; AC Fan-Tubeaxial; 46 dBA Axial Fan, 138Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM Axial Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (235 m³/hr) 138 SCFM (235 m³/hr) 138 SCFM (235 m³/hr) 138 SCFM (235 m³/hr) 138 SCFM (235 m³/hr)
Maximum Sound Level 46 dbA 46 dbA 46 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
6020-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details