ebm-papst Inc. TUBEAXIAL FAN W/COVERED BB (ANTI LEAK) 5656S-011

Description
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Fan Housing and Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 8 (TORX) Ball Bearing Construction
Description
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Fan Housing and Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 8 (TORX) Ball Bearing Construction

Suppliers

Company
Product
Description
Supplier Links
TUBEAXIAL FAN W/COVERED BB (ANTI LEAK) - 70104955 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBEAXIAL FAN W/COVERED BB (ANTI LEAK)
70104955
TUBEAXIAL FAN W/COVERED BB (ANTI LEAK) 70104955
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Fan Housing and Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 8 (TORX) Ball Bearing Construction

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Fan Housing and Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 8 (TORX)
  • Ball Bearing Construction
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70104955
Product Name TUBEAXIAL FAN W/COVERED BB (ANTI LEAK)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (235 m³/hr)
Maximum Sound Level 46 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details