ebm-papst Inc. Axial Fans 5606S

Description
ebm-papst 5606S Axial Fan
Request a Quote Datasheet
Description
ebm-papst 5606S Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260724
Axial Fans 8260724
ebm-papst 5606S Axial Fan

ebm-papst 5606S Axial Fan

Supplier's Site
AC Fans - 381-2483-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 135mm L x 135mm H Ball 159.0 CFM (4.45m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 135mm L x 135mm H Ball 159.0 CFM (4.45m³/min) 2 Terminals

Buy Now Datasheet
EBM Axial - 5606S - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
5606S
EBM Axial 5606S
FAN, 135MM SQ X 38MM DP 115VAC 158CF

FAN, 135MM SQ X 38MM DP 115VAC 158CF

Supplier's Site
Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 135 X 38 MM - 70104768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 135 X 38 MM
70104768
Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 135 X 38 MM 70104768
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Fan Housing and Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground Lug on Housing for M4 × 8 (TORX) Ball Bearing Construction

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Fan Housing and Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.185" (4.7 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Ground Lug on Housing for M4 × 8 (TORX)
  • Ball Bearing Construction
Supplier's Site
AC Fans - 5606S - ODG (Origin Data Global)
Shenzhen, China
AC Fans
5606S
AC Fans 5606S
FAN AXIAL 135X38MM 115VAC TERM

FAN AXIAL 135X38MM 115VAC TERM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
5606S
AC Fans 5606S
AC Fans AC Tubeaxial Fan, 135x135x38mm, 115VAC, 158.9CFM, 26W, 50dBA, 3100RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 135x135x38mm, 115VAC, 158.9CFM, 26W, 50dBA, 3100RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 5606S - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5606S
Fans, Thermal Management - Fans - AC Fans 5606S
FAN AXIAL 135X38MM 115VAC TERM

FAN AXIAL 135X38MM 115VAC TERM

Supplier's Site
Axial Fan, 138Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 92B7425 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 138Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
92B7425
Axial Fan, 138Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 92B7425
AXIAL FAN, 138MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:135mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:158.9CFM; Noise Rating:50dBA; Power Rating:26W; Rated Speed:3100rpm RoHS Compliant: Yes

AXIAL FAN, 138MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:135mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:158.9CFM; Noise Rating:50dBA; Power Rating:26W; Rated Speed:3100rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260724 381-2483-ND 5606S 70104768 5606S 5606S 5606S 92B7425
Product Name Axial Fans AC Fans EBM Axial Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 135 X 38 MM AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 138Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Tubeaxial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details