ebm-papst Inc. Blower, 120 X 180 X 65Mm, 124Cfm, 24Vdc; Blower Type Ebm-Papst 55668.4204

Description
BLOWER, 120 X 180 X 65MM, 124CFM, 24VDC; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:90mm; External Depth:266mm; Air Flow - CFM:124CFM; Air Flow - m3/min:3.51m³/min; Noise Rating:-; Bearing Type:- RoHS Compliant: Yes
Datasheet
Description
BLOWER, 120 X 180 X 65MM, 124CFM, 24VDC; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:90mm; External Depth:266mm; Air Flow - CFM:124CFM; Air Flow - m3/min:3.51m³/min; Noise Rating:-; Bearing Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 120 X 180 X 65Mm, 124Cfm, 24Vdc; Blower Type Ebm-Papst - 23T3974 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 120 X 180 X 65Mm, 124Cfm, 24Vdc; Blower Type Ebm-Papst
23T3974
Blower, 120 X 180 X 65Mm, 124Cfm, 24Vdc; Blower Type Ebm-Papst 23T3974
BLOWER, 120 X 180 X 65MM, 124CFM, 24VDC; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:90mm; External Depth:266mm; Air Flow - CFM:124CFM; Air Flow - m3/min:3.51m³/min; Noise Rating:-; Bearing Type:- RoHS Compliant: Yes

BLOWER, 120 X 180 X 65MM, 124CFM, 24VDC; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:90mm; External Depth:266mm; Air Flow - CFM:124CFM; Air Flow - m3/min:3.51m³/min; Noise Rating:-; Bearing Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers
55668.4204
Blowers 55668.4204
Blowers DC CrossFlow Blower, 65mm, 24VDC, 124CFM

Blowers DC CrossFlow Blower, 65mm, 24VDC, 124CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 23T3974 55668.4204
Product Name Blower, 120 X 180 X 65Mm, 124Cfm, 24Vdc; Blower Type Ebm-Papst Blowers
Air Flow Rate 124 SCFM (211 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (16.58 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details