55462.4076 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55462.4076
Description
HOT AIR FANS / BLOWERS
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Description
HOT AIR FANS / BLOWERS
Suppliers
Fans Rohs Compliant Ebm-Papst
08N1677
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
55462.40760 |
08N1677 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Fans Rohs Compliant Ebm-Papst |
|
Nominal Voltage
|
120 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
339 SCFM (576 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details