55462.4075 -- HOT AIR FANS / BLOWERS EBM-PAPST
ebm-papst Inc.
Hot Air Fans / Blowers Ebm-Papst
55462.4075
Description
Hot Air Fans / Blowers
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
Hot Air Fans / Blowers
Suppliers
Hot Air Fans / Blowers Ebm-Papst
23T3973
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
23T3973 |
55462.40750 |
|
Product Name
|
Hot Air Fans / Blowers Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details