ebm-papst Inc.
AC Fans
55462.19750
Description
Fan Blower 240VAC Sleeve
Request a Quote
Email Supplier
Datasheet
Description
Fan Blower 240VAC Sleeve
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
381-3270-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Nominal Voltage
|
240 volts
|
|
Voltage Range
|
240 volts
|
|
Nominal Power
|
38 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure
0.4450 in H2O (0.8314 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details