HOT AIR FANS / BLOWERS
AXIAL FAN; Fan Frame Type:Circular; Fan Frame Size:152mm; External Depth:101mm; Bearing Type:-; Air Flow - CFM:-; Noise Rating:-; Power Rating:41W; Rated Speed:-; Power Connection Type:Terminals; Current Rating:-; IP Rating:- RoHS Compliant: Yes
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 55462.19490 | 55462.19490 | 87H9124 |
| Product Name | EBM MISC | Fans, Thermal Management - Fans - AC Fans | Axial Fan; Fan Frame Type Ebm-Papst |
| Motor Type | 50/60 Hz AC | 50/60 Hz AC |