ebm-papst Inc. Blowers 55444.5

Description
Blowers AC CrossFlow Blower, 40mm, 115VAC, 81CFM
Datasheet
Description
Blowers AC CrossFlow Blower, 40mm, 115VAC, 81CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers
55444.5
Blowers 55444.5
Blowers AC CrossFlow Blower, 40mm, 115VAC, 81CFM

Blowers AC CrossFlow Blower, 40mm, 115VAC, 81CFM

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 40mm, 115VAC, 81CFM

Blowers AC CrossFlow Blower, 40mm, 115VAC, 81CFM

Buy Now Datasheet
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst - 15B5386 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst
15B5386
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst 15B5386
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:338mm; External Depth:60mm; Air Flow - CFM:71CFM; Air Flow - m3/min:2.01m³/min; Noise Rating:43dBA; Power Rating:18WRoHS Compliant: Yes

AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:338mm; External Depth:60mm; Air Flow - CFM:71CFM; Air Flow - m3/min:2.01m³/min; Noise Rating:43dBA; Power Rating:18WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 55444.5 15B5386
Product Name Blowers Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst
Air Flow Rate 71 SCFM (121 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Axial Fan - E67-45008 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details