ebm-papst Inc. Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst 55444.4

Description
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:332mm; External Depth:60mm; Air Flow - CFM:54CFM; Air Flow - m3/min:1.53m³/min; Noise Rating:39dBA; Power Rating:12WRoHS Compliant: Yes
Datasheet
Description
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:332mm; External Depth:60mm; Air Flow - CFM:54CFM; Air Flow - m3/min:1.53m³/min; Noise Rating:39dBA; Power Rating:12WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst - 15B5385 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst
15B5385
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst 15B5385
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:332mm; External Depth:60mm; Air Flow - CFM:54CFM; Air Flow - m3/min:1.53m³/min; Noise Rating:39dBA; Power Rating:12WRoHS Compliant: Yes

AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:332mm; External Depth:60mm; Air Flow - CFM:54CFM; Air Flow - m3/min:1.53m³/min; Noise Rating:39dBA; Power Rating:12WRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers
55444.4
Blowers 55444.4
Blowers AC CrossFlow Blower, 40mm Round, 54CFM

Blowers AC CrossFlow Blower, 40mm Round, 54CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B5385 55444.4
Product Name Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst Blowers
Air Flow Rate 54 SCFM (91.79 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 503 SCFM (855 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details