ebm-papst Inc. Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst 55444.2

Description
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:226mm; External Depth:60mm; Air Flow - CFM:29CFM; Air Flow - m3/min:0.821m³/min; Noise Rating:37dBA; Power Rating:9WRoHS Compliant: Yes
Datasheet
Description
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:226mm; External Depth:60mm; Air Flow - CFM:29CFM; Air Flow - m3/min:0.821m³/min; Noise Rating:37dBA; Power Rating:9WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst - 15B5383 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst
15B5383
Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst 15B5383
AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:226mm; External Depth:60mm; Air Flow - CFM:29CFM; Air Flow - m3/min:0.821m³/min; Noise Rating:37dBA; Power Rating:9WRoHS Compliant: Yes

AC CROSS FLOW BLOWER, 40 X 60MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:226mm; External Depth:60mm; Air Flow - CFM:29CFM; Air Flow - m3/min:0.821m³/min; Noise Rating:37dBA; Power Rating:9WRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers
55444.2
Blowers 55444.2
Blowers AC CrossFlow Blower, 40mm Round, 29CFM

Blowers AC CrossFlow Blower, 40mm Round, 29CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B5383 55444.2
Product Name Ac Cross Flow Blower, 40 X 60Mm, 115V; Blower Type Ebm-Papst Blowers
Air Flow Rate 29 SCFM (49.29 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details