ebm-papst Inc. Blowers 55442.7017

Description
Blowers AC CrossFlow Blower, 45mm, 115VAC, 125CFM
Datasheet
Description
Blowers AC CrossFlow Blower, 45mm, 115VAC, 125CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers
55442.7017
Blowers 55442.7017
Blowers AC CrossFlow Blower, 45mm, 115VAC, 125CFM

Blowers AC CrossFlow Blower, 45mm, 115VAC, 125CFM

Buy Now Datasheet
Ac Cross Flow Blower, 79 X 71Mm, 115V; Blower Type Ebm-Papst - 83F5823 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cross Flow Blower, 79 X 71Mm, 115V; Blower Type Ebm-Papst
83F5823
Ac Cross Flow Blower, 79 X 71Mm, 115V; Blower Type Ebm-Papst 83F5823
AC CROSS FLOW BLOWER, 79 X 71MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:71mm; Air Flow - CFM:133CFM; Air Flow - m3/min:3.72m³/min; Noise Rating:-; Power Rating:40W RoHS Compliant: Yes

AC CROSS FLOW BLOWER, 79 X 71MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:71mm; Air Flow - CFM:133CFM; Air Flow - m3/min:3.72m³/min; Noise Rating:-; Power Rating:40W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 55442.7017 83F5823
Product Name Blowers Ac Cross Flow Blower, 79 X 71Mm, 115V; Blower Type Ebm-Papst
Air Flow Rate 133 SCFM (226 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details