55442.6521 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55442.6521
Description
FAN 115 VAC 60HZ 80W
-
Shenzhen Shengyu Electronics Technology Limited
Description
FAN 115 VAC 60HZ 80W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55442.65210 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Motor Type
|
50/60 Hz AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details