ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans 55442.5019

Description
FAN BLOWER CF 2X180X79MM 115VAC
Description
FAN BLOWER CF 2X180X79MM 115VAC

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - 55442.50190 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
55442.50190
Fans, Thermal Management - Fans - AC Fans 55442.50190
FAN BLOWER CF 2X180X79MM 115VAC

FAN BLOWER CF 2X180X79MM 115VAC

Supplier's Site
Crossflow Blower; Current Type Ebm-Papst - 15B5375 - Newark, An Avnet Company
Chicago, IL, United States
Crossflow Blower; Current Type Ebm-Papst
15B5375
Crossflow Blower; Current Type Ebm-Papst 15B5375
CROSSFLOW BLOWER; CURRENT TYPE: AC; DIAMETER: 45MM; EXTERNAL HEIGHT: 79MM; EXTERNAL WIDTH: 492MM; EXTERNAL DEPTH: 71MM; SUPPLY VOLTAGE: 115VAC; FAN FLOW RATE: 160CFM; POWER RATING: 50W ROHS COMPLIANT: YES

CROSSFLOW BLOWER; CURRENT TYPE: AC; DIAMETER: 45MM; EXTERNAL HEIGHT: 79MM; EXTERNAL WIDTH: 492MM; EXTERNAL DEPTH: 71MM; SUPPLY VOLTAGE: 115VAC; FAN FLOW RATE: 160CFM; POWER RATING: 50W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 55442.50190 15B5375
Product Name Fans, Thermal Management - Fans - AC Fans Crossflow Blower; Current Type Ebm-Papst
Maximum Air Flow 160 SCFM (272 m³/hr) 160 SCFM (272 m³/hr)
Nominal Voltage 115 volts 115 volts
Nominal Power 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q566-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
4 suppliers
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details