FAN BLOWER CF 300X108MM 115VAC
AC CrossFlow Blower RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 55416.37070 | 15B5370 |
| Product Name | Fans, Thermal Management - Fans - AC Fans | Ac Crossflow Blower Rohs Compliant Ebm-Papst |
| Maximum Air Flow | 150 SCFM (255 m³/hr) | |
| Nominal Voltage | 115 volts | |
| Nominal Power | 65 watts |