Fan Blower, Cross Flow 115VAC Rectangular - 103.4mm L x 90mm H Sleeve 215.0 CFM (6.02m³/min) Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 55416.34030-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 215 SCFM (365 m³/hr) |
| Maximum Sound Level | 47 dbA |
| Nominal Voltage | 115 volts |
| Voltage Range | 115 volts |