55416.3213 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
55416.3213
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Suppliers
Ac Crossflow Blower Ebm-Papst
85M2123
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
55416.32130 |
85M2123 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Crossflow Blower Ebm-Papst |
|
Maximum Air Flow
|
129 SCFM (219 m³/hr)
|
|
|
Nominal Voltage
|
115 volts
|
|
|
Nominal Power
|
55 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level
30.37 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details