ebm-papst Inc. Blowers 55416.2707

Description
Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM
Datasheet
Description
Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers
55416.2707
Blowers 55416.2707
Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Buy Now Datasheet
QLN65 Series AC Crossflow Blower - 70105413 - Allied Electronics, Inc.
Fort Worth, TX, USA
QLN65 Series AC Crossflow Blower
70105413
QLN65 Series AC Crossflow Blower 70105413
Features: 65 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Class B Insulation; Class H Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Connection: 0.250" (6.3 mm) Spade Terminals

Features:

  • 65 mm Impeller Diameter
  • UL/CSA Approvals
  • Max. Temperature: 60°C (140°F)
  • 230 Volt Models Available
  • Class B Insulation; Class H Available
  • Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings
  • Connection: 0.250" (6.3 mm) Spade Terminals
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 55416.27070 70105413
Product Name Blowers QLN65 Series AC Crossflow Blower
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details